4XEM 3FT DisplayPort To VGA Adapter Cable 

4XEM DisplayPort to VGA adapter cable allows you to hook up your VGA display to a DisplayPort video output. This 3ft DisplayPort to VGA adapter cable is high bandwidth and easily supports high-definition resolutions up to 1080p or 1920x1200. High quality materials and construction ensures a lifetime of dependable performance. Our DisplayPort to VGA adapters allows you to either extend or mirror you video displays.

Problem it solves: Transform a DisplayPort signal to VGA with ease and eliminate the expense of upgrading older VGA monitors for compatibility.

4XEM gear is respected industry wide for its high performance, premium quality and durability.

Features:

  • Offers exceptional quality and great compatibility with video equipment
  • DisplayPort and VGA ports for instant connectivity
  • Connect a DisplayPort-equipped PC to any VGA monitor/Projector
  • Compatible with DP enabled Desktop & laptop computers such as EliteBook Revolve 810 and VGA monitors and projectors
  • Supports 1080p full HD, 1920 x 1200 @ 60 Hz high resolution, DisplayPort to VGA Adapter Cable / DP to VGA Converter
  • Add an additional display to your computer system for office applications like MS Office or video conferencing
  • Extend or Mirror your display
  • Plug and Play, no require any software or drivers or extra power supply
  • This Displayport to VGA cable provides bandwidth up to 10.8gbps over 2 lanes, integrated triple 10-bit, 162 mhz video DAC for analog VGA signal output, supports up to 1080p full HD, 1920 x 1200 @ 60 Hz/ 1080P (Full HD) resolution
  • This cable is not bi-directional, it can only transfer signal from Displayport source device to VGA monitor/ display/ projector