4XEM 3 in 1 USB C to HDMI, DVI and VGA Adapter.

4XEM’s USB C multiport adapter offers a portable solution for connecting your USB Type C laptop to a VGA, HDMI or DVI monitor, screen or projector. This convenient multiport video adapter will ensure you deliver a professional presentation with maximum picture quality. With our 3-in-1 USB C multi video adapter, you can avoid the hassle of carrying different adapters and converters for different displays. With VGA, HDMI and DVI output options, you can connect your laptop to virtually any display, making it the perfect travel companion for professionals on the go.

NOTE: Only one output video port can be used at a time.

The HDMI video output on our multiport display adapter supports full UHD 4K resolutions and all the output video ports will support high-definition 1080p (1920x1200).

Features:

  • Plug and play, no extra drivers required
  • Compatible with any operating system
  • Works with USB Type C and Thunderbolt 3 devices that support DP Alt Mode
  • Allows you to extend or mirror your screen
  • HDMI resolutions up to UHD 4kx2k@30HZ, and 9 Gbps Bandwidth
  • DVI resolutions up to 1080P@60Hz
  • VGA resolutions up to 1920x1200@60Hz
  • Compatible with many models including Macbook pro 2016, Macbook pro 2017, Dell XPS 13/15, New Chromebook Pixel, Lenovo Miix 510, Acer V15 Nitro, hp SpecterX2, ASUS Zenbook 3, Acer V17 Nitro, HuaWei MateBook, Yoga 900(Yoga 4 Pro) , Lenovo Miix 5, HuaWei Mate 10, Asus Zen AIO All in One PC, Lumia 950/950XL(Display Resolution Support Max.: 720p)