4XEM's USB-C to HDMI 6ft adapter cable

4XEM's USB-C to HDMI cable - black 6ft, USB Type C (Thunderbolt 3 Compatible) to HDMI Converter for MacBook Pro, Dell XPS 13/15, HP Spectre x360, Lenovo Yoga 910 & More,

Easily connect your USB Type-C enabled device to an HDMI TV, projector or monitor with 4XEM's USB Type-C to HDMI cables. Featuring 10 Gbps high speed performance, a 120 Hz refresh rate and deep colour for 1080p resolution and beyond.

Moulded gold-plated connectors and double shielding provide superior connectivity and rejection of EM and RF interference.




Compatible with many devices like the 2018/2017/2016 MacBook Pro, 2018 MacBook Air, 2018 iPad Pro, 2017 iMac (As Host), 2017/2016/2015 MacBook, Chromebook Pixel 2015, Dell XPS 12 (9250), Dell XPS 13 (9350/9550), HP Spectre 13, HP Elite x3, HP EliteBook Folio G1, Samsung Galaxy Note9/ S9 / S9 Plus, Samsung Galaxy Note8/ S8 / S8 Plus, Huawei Mate 20 Pro/ P20/ P20 PrO, Huawei Mate 10 Pro/ Mate 10.

Features:

  • Connects to all USB-C devices. Compatible with USB-C port (Thunderbolt 3 compatible)
  • Supports resolutions up to 4K @60Hz and enables reversible plugging and provides total compatibility with the newest computers and devices.
  • Plug and Play: No additional driver/software required. A perfect solution for your USB C devices. It drives your HDMI TVs/ Monitors/ Projectors for both video and audio transmission.
  • Mirror mode and Extend mode are available. Work as well as play.
  • This HDMI adapter supports resolution up to 4K (4096 x 2160 @ 60 Hz); backwards compatible to 1080P and 720P
  • Stream sports events, watch movies, gaming, and show photos/albums directly from your phone
  • Transmits high-definition video and audio from your computer to an HDTV for video streaming or gaming; Connect and configure your monitor for an Extended Desktop or Mirrored Displays

Mobile Device to TV/Monitor Connectivity



Next Generation Cables