Wireless Multi-Point Bridge

Use this dual band wireless AC1300 point-to-multi-point bridge to conveniently link two or more locations together with wireless AC speeds and performance.

Wireless Modes

Supports Access Point, WDS Bridge, WDS Access Point, WDS Station, and Client Bridge modes for a variety of wireless applications.

Outdoor Ready

Built for outdoor installations with an IP67 outdoor protection rating and an operating temperature range of -20° – 60° C (-4° – 140° F).

Concurrent Dual Band

AC1300: concurrent 867Mbps WiFi AC + 400Mbps WiFi N bands

Wireless Modes

Supports Access Point, WDS Bridge, WDS Access Point, WDS Station, and Client Bridge modes

Logs

Real time logs and statistics help troubleshooting

Mounting Hardware

Pole and wall mount hardware included