TheVertiv Liebert GXT5 UPS is an online double conversion UPS solution whichoffers premium power outage protection and continuous power conditioning in acompact and flexible deployment system. It protects critical equipment againstoutages and every type of power disturbance without drawing on battery power, whichextends battery life and minimizes replacements. This single-phase UPS operateswith high power efficiency is intended for both centralized and edge applications.Its comprehensive three-year factory warranty, with next-day shipment for fastswap-and-replace execution allows for quick replacement and return to aprotected IT environment. The unit includes a rack mounting hardware kit and basefor tower installation in open environments.
With available Vertiv LIFE Services, data center managers can reduce the riskof unexpected downtime through remote diagnostic and preventive monitoring. Anoptional RDU101 SNMP/webcard allows users to manage up to 100 distributed unitswith the free Vertiv
Trellis
™ Power Insight Application. Available incapacities from 500VA to 20kVA in rack and tower configurations, the VertivLiebert GXT5 UPS includes:
·
Compact2U rack/tower convertible systems that are easy to install, configure andoperate.
·
Scalableruntimes with external battery cabinets and hot-swappable internal batteries.
·
Marketleading power capacity up to 20 kVA.
·
Highpower factor (PF 0.9-1.0) ensures the connection of more loads and ITequipment.
·
Programmableindividual output socket for optimum battery usage and connected equipmentpower control
·
ENERGYSTAR® 2.0 certified with high normal operating efficiency and ultimateefficiency with Vertiv’s active eco-mode.
· User-friendlyinterface includes gravity sensing graphical color display.
COMPLETE POWER PROTECTION
TheVertiv Liebert GXT5 UPS provides online double conversion technology to protectcritical equipment against outages. It offers continuouspower conditioning to eliminate disturbances such as blackouts, brownouts, saps, surges or noiseinterference. During an outage, this UPS seamlessly transfers tobattery with no interruption in power to supported equipment. Programmablesockets help extend runtime for the most critical loads and smart disconnectionof the less critical equipment. Scalable runtimeoptions with matching auto-detection external battery cabinets provideadditional flexibility when extended uninterrupted power is required. Theauto-detection feature of the external battery cabinet ensures the proper set-upand configuration of the system runtime allowing users to plan critical systemssupport accurately.
REMOTEMANAGEMENT CAPABILITIES
EveryVertiv Liebert GXT5 UPS can be configured with the new Vertiv RDU101 SNMP/webcardto provide remote, SNMP and web UI-based monitoring. With the use of freeVertiv Power Insight software, data center managers can consolidate their viewof up to 100 distributed UPS units providing simple notification of status andevents in a single pane of glass view of the backup systems. The network cardenables SNMP-based management that canmaximize uptime, minimize onsite support and keep data secure. It allows remoteinfrastructure visibility and provide actionable information for continuousavailability. Compatible with environmental sensors, it can also monitorheat, humidity and other factors in remote locations.
BENEFIT FROM LEADING UNINTERRUPTIBLE POWERSUPPLY TECHNOLOGY
The Vertiv Liebert GXT5 UPS is easy to
deploy with convertible rack/towerdesign that offers installation flexibility, and its gravity-sensing, color LCDprovides a user-friendly interface for local configuration and management.Setup and configuration is also made easy with auto-detection of externalbattery cabinets for additional runtime solutions. High efficiency operation ofthis Energy Star 2.0 certified UPS means you get protection while being energyconscience.
Vertivis a world leader in UPS technology and offers
convenient and cost-effective
service solutions forstress-free UPS installation and maintenance. From the standard three-yearcomprehensive factory warranty with next-day advanced exchange, to Vertiv LIFEServices that includes remote diagnostic and preventive monitoring from Vertivexperts, Vertiv stands behind every Liebert GXT5 UPS.
The Vertiv Liebert GXT5 UPS is ideal for protecting servers and routersin rack or tower configurations in small offices, network closets and remotelocations. The compact Vertiv Liebert GXT5 UPS takes up only 2U of rack spaceand 15.7 to 21.3-inch depth. A rack mounting hardware kit is included with eachunit, as well as a base for tower installation in open environments.
With true online protection, remote management capabilities andfull-service support, the Vertiv Liebert GXT5 UPS provides reliable protectionfor the unique requirements of retail stores, school districts, governmentoffices, bank branches and other distributed IT applications. Where IT downtimecan disrupt business and on-site personnel are unprepared to deal with serviceissues, the Vertiv Liebert GXT5 UPS delivers reliable and worry-free powerprotection.
Whenhuman health and safety is on the line, the demand for speed and reliability ofcritical IT infrastructure becomes even greater.Healthcare facilities need to ensure that the power systems that supporthealthcare IT systems are robust enough for 24/7 availability. The governmentand utility sectors require updated data to make informed decisions duringcrisis. The Vertiv Liebert GXT5 UPS provides the highest level ofutility power conditioning and power protection for critical IT systems.
A smarter, simpler, more self-sufficient edge of the network isconverging with broader industry and consumer trends, including the Internet ofThings (IoT) and the rollout of 5G networks, to drive powerful, low-latencycomputing closer to the end-user. The Vertiv Liebert GXT5 UPS provides thereliability and manageability critical edge applications require.