COMPLETE POWER PROTECTION

TheVertiv Liebert GXT5 UPS provides online double conversion technology to protectcritical equipment against outages. It offers continuouspower conditioning to eliminate disturbances such as blackouts, brownouts, saps, surges or noiseinterference. During an outage, this UPS seamlessly transfers tobattery with no interruption in power to supported equipment. Programmablesockets help extend runtime for the most critical loads and smart disconnectionof the less critical equipment. Scalable runtimeoptions with matching auto-detection external battery cabinets provideadditional flexibility when extended uninterrupted power is required. Theauto-detection feature of the external battery cabinet ensures the proper set-upand configuration of the system runtime allowing users to plan critical systemssupport accurately.

REMOTEMANAGEMENT CAPABILITIES

EveryVertiv Liebert GXT5 UPS can be configured with the new Vertiv RDU101 SNMP/webcardto provide remote, SNMP and web UI-based monitoring. With the use of freeVertiv Power Insight software, data center managers can consolidate their viewof up to 100 distributed UPS units providing simple notification of status andevents in a single pane of glass view of the backup systems. The network cardenables SNMP-based management that canmaximize uptime, minimize onsite support and keep data secure. It allows remoteinfrastructure visibility and provide actionable information for continuousavailability. Compatible with environmental sensors, it can also monitorheat, humidity and other factors in remote locations.

BENEFIT FROM LEADING UNINTERRUPTIBLE POWERSUPPLY TECHNOLOGY

The Vertiv Liebert GXT5 UPS is easy to deploy with convertible rack/towerdesign that offers installation flexibility, and its gravity-sensing, color LCDprovides a user-friendly interface for local configuration and management.Setup and configuration is also made easy with auto-detection of externalbattery cabinets for additional runtime solutions. High efficiency operation ofthis Energy Star 2.0 certified UPS means you get protection while being energyconscience.

FULL-SERVICESUPPORT

Vertivis a world leader in UPS technology and offers convenient and cost-effective service solutions forstress-free UPS installation and maintenance. From the standard three-yearcomprehensive factory warranty with next-day advanced exchange, to Vertiv LIFEServices that includes remote diagnostic and preventive monitoring from Vertivexperts, Vertiv stands behind every Liebert GXT5 UPS.

Common Applications

SERVER AND ROUTER PROTECTION

The Vertiv Liebert GXT5 UPS is ideal for protecting servers and routersin rack or tower configurations in small offices, network closets and remotelocations. The compact Vertiv Liebert GXT5 UPS takes up only 2U of rack spaceand 15.7 to 21.3-inch depth. A rack mounting hardware kit is included with eachunit, as well as a base for tower installation in open environments.

BRANCH OFFICE/DISTRIBUTED IT

With true online protection, remote management capabilities andfull-service support, the Vertiv Liebert GXT5 UPS provides reliable protectionfor the unique requirements of retail stores, school districts, governmentoffices, bank branches and other distributed IT applications. Where IT downtimecan disrupt business and on-site personnel are unprepared to deal with serviceissues, the Vertiv Liebert GXT5 UPS delivers reliable and worry-free powerprotection.

LIFE CRITICAL

Whenhuman health and safety is on the line, the demand for speed and reliability ofcritical IT infrastructure becomes even greater.Healthcare facilities need to ensure that the power systems that supporthealthcare IT systems are robust enough for 24/7 availability. The governmentand utility sectors require updated data to make informed decisions duringcrisis. The Vertiv Liebert GXT5 UPS provides the highest level ofutility power conditioning and power protection for critical IT systems.

EDGE OF NETWORK​

A smarter, simpler, more self-sufficient edge of the network isconverging with broader industry and consumer trends, including the Internet ofThings (IoT) and the rollout of 5G networks, to drive powerful, low-latencycomputing closer to the end-user. The Vertiv Liebert GXT5 UPS provides thereliability and manageability critical edge applications require.​