Thunderbolt 3 brings data transfers at speeds up to 40Gbps over USB-C, enabling a superset of standard USB-C to truly become one compact port that does it all—delivering the fastest, most versatile connection to any dock, display, or data device.
For the first time, one port can connect numerous Thunderbolt devices, any display, and billions of USB devices (additional adapters may be required). Thunderbolt 3 cables are primarily used for connecting docking stations, high performance data storage solutions, peer-to-peer networking, and more.
Note: This cable is incompatible with Qualcomm Quick Charge and other (non USB-IF Power Delivery) “Fast Charge” technologies.
The Plugable TBT3-40G80CM cable is foremost designed as a Thunderbolt 3 cable, but it is also a universal USB-C cable for use with USB-C computers, phones, tablets, docking stations, accessories, and more. It supports all USB-C cable features, including USB 3.0 and USB 2.0 data lines, wire gauge supporting up to 5A charging via the USB-IF PD (Power Delivery) standard 100W max (5V-20V), and support for reporting its capabilities as an electronically marked cable.
Because the cable is designed for Thunderbolt 3, it is also capable of supporting data transfer speeds four times as fast as standard USB-C cables. The available 40Gbps bandwidth allows for dual 4K 60Hz video outputs (or a single 5K output) and up to 100W (20V, 5A) capabilities when used with compatible systems and Thunderbolt 3 accessories. Please note for USB-C usage this cable is limited to USB-C 3.0 (5Gbps).
e-Marker:
The cable is electronically marked with an IC (sometimes referred to as an “e-marker”) to assist in negotiation of charging rates and USB-C alternate modes like DisplayPort video.
Length: 2.6ft/0.8m long
Model: TBT3-40G80CM