Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

USB Charge Ports

(2) USB ports to rapidly charge and power USB devices such as tablets (including iPad), smartphones, MP3 players, and other mobile accessories.

Surge Protected Outlets

This unit is equipped with (5) surge and battery protected outlets and (3) surge protected outlets to keep your equipment protected from power surges and spikes.

Slim Profile

The slim profile of the SL700U allows for discrete installation while keyhole mounting slots allow for wall-mount applications.

Transformer Spaced Outlets

The SL700U is equipped with (2) widely spaced outlets to accommodate large transformed-based plugs without compromising the access of other outlets

GreenPower UPS Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Home Networking/VoIP

Keep your smart-home devices connected to your WIFI during power outages and brownouts.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

Product Q&A

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated run for 9 minutes at half load, 2 minutes for a full load.

Can this UPS model be monitored?

The SL700U comes with a free download of PowerPanel provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The SL700U has (5) battery backup and surge protected outlets and (3) surge protected outlets.

How do I mute the alarms?

To turn the Alarm Off, quickly press the power button twice. You will hear two short beeps when the Alarm is turned Off. To turn the Alarm back ON, quickly press the power button twice. You will hear a single short beep when the Alarm is turned On.

Can this unit accommodate larger plugs?

Yes, the SL700U can accommodate two large transformer-based plugs without compromising the access of other six outlets.