Overview

APC Smart-UPS C Lithium-ion 500VA Rack/Floor 120V

Smart-UPS™ with lithium-ion batteries saves up to 50% in Total Cost of Ownership (TCO) over the lifetime of the UPS. Battery life is increased 2X. Reduced maintenance cost and improved battery performance in temperatures up to 104°F. UPS management options include Powerchute™ Business Edition, and APC SmartConnect. The additional benefit of a 9.2 inch short-depth chassis allows this UPS to be installed in any 4-post rack and most wall-mount racks.

APC is an industry standard in network and server UPSs

  • Lithium-ion battery Provides 2X Longer life expectancy than lead-acid VRLA batteries typically used in Uninterruptible Power Supplies (UPS). Up to one-third lighter.
  • Battery management system Lithium-ion batteries are monitored at the cell level to manage voltage and temperatures of the set of cells.
  • Rack/Floor convertible provides flexibility to change from a rack to floor installation with all required mounting hardware included.
  • APC SmartConnect is an easy to use remote monitoring feature that provides automatic notifications, firmware updates and advances support services.

Smart-UPS SCL500RM1UC

  • Rugged sheet metal construction rigidly holds and protects critical electrical components
  • Two-stage network grade power conditioning circuitry filters power aberrations protecting your connected equipment
  • Short-depth chassis allows compatibility with all 4-post racks and with most wall-mount racks

Switchable Outlet Group

Control a group of output load receptacles independent from the main UPS:

  • Cycling the entire UPS
  • Sequenced turn ON/OFF
  • Shedding of noncritical loads based on parameters (battery time, runtime remaining and overload)
  • Scheduled time OFF to conserve energy
  • Rebooting hung device without cycling the entire UPS


Stay Connected

Cloud enabled monitoring and management options available via APC SmartConnect.

SmartConnect

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.