Tripp Lite’s B110-SP-HDMI In-Line Surge Protector fits right into your HDMI digital signage installation. Simply connect it between your source and display using HDMI cables and protect your source and display against damage caused by lightning and electrostratic discharge (ESD). To protect both source and display, two surge protectors are required.
Typical Applications
Solid-state silicon-avalanche diode technology protects against ESD and reacts to surges in less than one nanosecond. It meets the following IEC regulations: IEC 61000-4-2 (ESD) +/- 15kV (air), +/- 8kV (contact); IEC 61000-4-4 (EFT) 40A (5/50 ns) and IEC 61000-4-5 (lightning) 5A (8/20μs)
This in-line surge protector meets HDMI 1.4 and HDCP 2.2 specifications. Low transition minimized differential signaling (TMDS) loss means you’ll always get a crisp, clean image on your display. The B110-SP-HDMI also protects against line noise and electromagnetic/radio frequency interference (EMI/RFI), which can damage or destroy your equipment.
The B110-SP-HDMI is a passive surge protector and requires no external power. Mounting hardware is included for convenient installation. Just make sure the distance between the surge protector and your equipment is no longer than three feet.