The DMCSD3545M combines an adjustable-height monitor stand with the convenience of a rolling cart. Its mounting arm supports two side-by-side flat-panel TVs with 35 to 45 in. screen sizes and weights up to 88 lb. With a sturdy steel frame, two adjustable peripheral shelves and four locking swivel casters, this cart allows you to bring your message directly to your audience—in schools, offices, conference rooms, auditoriums and any location where audio/video resources are shared.
Typical Applications
Four swivel casters provide smooth rolling from room to room, even on carpet and over thresholds, allowing resource sharing among teachers, school staff members and office employees. When not in use, the cart can easily be moved into a secure area for storage. The casters lock to keep the cart in position.
The DMCSD3545M’s telescoping columns allow you to adjust the height of your displays. Adjustable display angles provide optimal viewing.
VESA (Video Electronics Standards Association) promotes uniformity in the A/V industry by developing standards like universal mounting patterns. To ensure compatibility with displays from any manufacturer, the DMCSD3545M supports the following VESA mounting patterns: 200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 300 x 400, 400 x 200, 400 x 300 and 400 x 400. All necessary mounting hardware is included.