HDMI 2.0 4K HDR 1x4 Splitter HDBaseT Extender with Auto-scaling

  • Extends Full HD 1080p HDMI signals up to 198ft (60m) and 4K@60Hz signals up to 114ft (35m) over CAT5e/6 cable
  • Supports 4K@60Hz YUV 4:4:4 8-bit, 4K@60Hz HDR YUV 4:2:0 10-bit
  • Supports PoC (Power over Cable) technology which allows the transmitter and receiver unit(s) to be powered by only one power supply connected to the transmitter unit
  • Transmitter unit supports two HDMI loop-outs for addition local display connections
  • Receiver unit supports 2 HDMI outputs for more display connections
  • Supports EDID management for increased device compatibility
  • Supports resolution auto-down scaling from 4K to 1080p allowing displays of different capabilities to be connected simultaneously
  • Pure unaltered uncompressed 7.1ch digital HDMI over CAT5e/6 cable transmission offers the best audio signal
  • DTS-HD Master Audio and Dolby TrueHD high bit rate audio for true sound compatibility
  • Supports full bi-directional IR pass-through signal from 30KHz to 56KHz frequency

Extends HDMI signals to four HDMI Receivers over CAT5e/6 cable up to 198ft with resolution auto-scaling, IR control, and Power over Cable support