This Thunderbolt 3 to Thunderbolt 3 cable lets you deliver video, data and power to your Thunderbolt 3, USB 3.2 and DisplayPort devices. At 0.8 meters in length, the Thunderbolt cable provides added flexibility and distance when connected to your devices.

USB-C Compatibility
Fully compatible with your USB 3.2 Gen 2 devices, this cable can be used for charging and syncing your mobile devices. Also, connect and power USB-C laptops, such as your MacBook or Chromebook, and USB-C peripherals, such as your docking station.

Unbelievable Data Transfer Speeds 
This Thunderbolt 3 USB-C cable supports data transfer rates up to 40Gbps when connected to a Thunderbolt 3 device, enabling lightning fast performance. When connected to a USB 3.2 device, this cable supports rates of 20Gbps.

Unbelievable Data Transfer Speeds 
This Thunderbolt 3 USB-C cable supports data transfer rates up to 40Gbps when connected to a Thunderbolt 3 device, enabling lightning fast performance. When connected to a USB 3.2 device, this cable supports rates of 20Gbps.

Enjoy Ultra High Definition Video 
This cable supports dual 4K 60Hz or full 5K 60Hz video for an astonishing resolution, contrast, and color depth.

Versatile Power Delivery
The Thunderbolt 3 Type-C cable delivers up to 100W of power for charging a Thunderbolt 3 laptop, which means you can keep your devices powered without using an additional power supply.

Enable Thunderbolt Networking
Bridge multiple Thunderbolt 3 USB-C enabled laptops for peer-to-peer 10GbE networking with this cable. It’s also perfect for sharing peripherals such as printers and storage.

TBLT34MM80CM is backed by a StarTech.com 2-year warranty and free lifetime technical support.