Create a versatile and secure anchor point in almost any location, to help guard your laptop, docking station or other device against theft. This laptop cable-lock anchor features a large ringed design that attaches easily to a solid surface, to provide a strong and secure anchor point for your cable lock (sold separately).
Large-Size Ringed Cable Anchor
With its large ringed design, the cable lock anchor point provides ample room to thread thicker cable locks, or more than one cable through the 1.4” W x 0.7” H (35 x 19 mm) opening.
A Convenient Way to Secure Your Device
Protect your device, and your investment, by adding a laptop cable-lock anchor point to a desk, counter, cabinet, wall or other solid location. The screw-on cable lock anchor makes it easy to lock your laptop to your desk. It features a small footprint and is easy to attach using two screws and the adhesive pad (included). It gives you the convenience of choosing the location of the anchor point for your cable lock.
Durable Construction
Made of durable zinc alloy, the ringed deskmount security anchor point can withstand a strong force from the cable lock in all directions. The robust construction of the computer security cable anchor helps to prevent the anchor point from being tampered with or cut. The security plate prevents access to the mounting screws.
The TAA compliant LTANCHORL is backed by a StarTech.com 2-year warranty and free lifetime technical support.