Display the Highest Quality Content Available

Resolutions don’t get any better than 5K. With this top-of-the-line adapter, you can connect your source device to a single 5K monitor—or, in an auditorium or reception hall, to two 4K screens simultaneously. And no additional cable is needed for sound.

  • Supports resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz on two DisplayPort monitors
  • Supports resolutions up 5120 x 2880 (5K x 2K) at 60 Hz on one DisplayPort monitor
  • Compatible with HDCP 2.2 and DP 1.4 standards for carrying HDR (high dynamic range) signals
  • Supports 4:4:4 chroma subsampling and 48-bit Deep Color (16 bits per channel) for top-level PC gaming
  • Allows you to use your HDTV as a PC monitor

Simplify Multi-Tasking at Home or in the Office

The MTB3-002-DP’s 40 Gbps of bandwidth lets you more efficiently run demanding applications. You can edit raw video on one monitor while viewing a fresh cut on another—or scroll through a spreadsheet while updating a database on a second screen.

  • Ideal for fast-paced, high-volume work environments
  • Allows you to efficiently and effectively display your digital signage message on two DisplayPort monitors
  • Increases productivity in video editing and administrative tasks

Simplify Travel with a Bus-Powered Adapter

Perfect for BYOD (Bring Your Own Device) environments, this plug-and-play adapter does not require you to travel with an external power supply. It’s small and compact enough for your backpack, briefcase, purse or even your pocket.

  • Lightweight, streamlined design doesn’t add weight to your load.
  • Built-in cable eliminates the chance of losing or forgetting your cord.
  • It is compatible with both Mac and Windows operating systems.
  • Plug-and-play operation means no software or drivers are required.