Tripp Lite’s MFi-certified M100-006-GY-MAX USB-A to Lightning sync/charge cable (M/M) connects your latest-generation iPhone, iPad and iPod to the USB-A port on your computer or USB wall charger. It delivers a 5V charge and transfers data at 480 Mbps, while its bulletproof Aramid-reinforced fiber makes this cable ideal for standing up to harsh daily use
Charging cables used with mobile devices are often pulled, strained and generally abused, sometimes to the point of failure. To counter rough day-to-day abuse, the 6 ft. M100-006-GY-MAX is constructed using double-braided nylon jacket and bulletproof Aramid and UHMWPE polyethylene fibers to reinforce the conductors inside the cable. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking – ideal for use in factory floors and rough-and-tumble work vehicles.
The M100-006-GY-MAX’s reversible 8-pin Lightning plug connects in either direction to ensure fast, fumble-free charging and synchronizing for your Apple device.