A Desk that Goes Where Other Desks Won’t

With a footprint about the size of a coat rack, the DMCS1732S fits in spaces too small for a traditional desk. When not in use, the DMCS1732S can be rolled into a secure area for storage. Two locking casters prevent unwanted movement.

Prefer Sitting Down or Standing Up? How About Both

The placement of the monitor and keyboard tray are adjustable, so you can use the DMCS1732S as a standing desk or a sitting workspace.

  • Monitor mount adjusts from 37 to 68.9 inches above the floor
  • Keyboard tray adjusts from 34.8 to 66.7 inches above the floor
  • CPU holder width adjusts from 4.8 to 8.3 inches and 4.4 to 28.8 inches above the floor

VESA-Compliant Display Mount

To ensure compatibility with displays from any manufacturer, the DMCS1732S supports the following VESA mounting patterns: 75 x 75, 75 x 100, 100 x 75, 100 x 100. All necessary mounting hardware is included. A -15° to +15° tilt lets you cut down on glare and level your screen to minimize eye strain. It also has ±180° rotation for optimal positioning, so the audience can view the full display.

  • VESA mounting patterns ensure display compatibility
  • -15° to +15° tilt improves viewing angles and reduces eye strain
  • ±180° rotation provides easy positioning maximum viewership


Sed bibendum ullamcorper
Nunc ac purus vel purus sodales feugiat. Donec aliquet et orci vel tincidunt. Cras sit amet facilisis risus, ut interdum libero.