Newer tablets, laptops, Chromebook™ and MacBook
®
notebooks, desktop computers and even smartphones often have only USB Type-C
®
ports for connection to peripherals. This Tripp Lite docking station expands the functionality of the USB-C
®
or Thunderbolt™ 3 port on your computer and makes it compatible with more equipment.
Typical Applications
This docking station eliminates the need to carry multiple adapters. It is also bus-powered, so you don’t need an external power supply.
This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for carrying digital audio and ultra high-definition video to an HDMI monitor, television or projector. It supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.
The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They are also backward compatible with previous USB generations. One USB-A port meets BC 1.2 for fast device charging.
Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 5A (100W).