ASUS ROG Strix Scar III Gaming Laptop, 15.6” 240Hz IPS Type Full HD, NVIDIA GeForce RTX 2070, Intel Core i7-9750H, 16GB DDR4, 1TB PCIe NVMe SSD, Per-Key RGB KB, Windows 10, G531GW-DB76
- NVIDIA GeForce RTX 2070 8GB GDDR6 (Base: 1215 MHz, Boost: 1440 MHz; TDP: 115W)
- 9th Gen Intel Core i7-9750H Processor
- 240hz 15.6” 1920x1080 IPS Type Display
- 16GB DDR4 2666MHz RAM and 1TB PCIe SSD
- Windows 10 Home | Gigabit Wave 2 Wifi 5 (802.11ac)
- ROG Intelligent Cooling thermal system
- Dual 12V fans, triple radiators, anti-dust technology, and adjustable fan modes
- ROG Aura Sync System with per-key RGB Keyboard, Logo, and Light Bar
Multi-purpose Mode Switching
Switch between Turbo, Balanced, and Silent operating modes, optimized for the task at hand.
Enhanced Fans
Each fan blade is 33% thinner than conventional designs. At 83 blades per fan, airflow rises by 17%.
Preventative Measures
Preventing buildup on key components boosts long-term cooling efficiency, performance, and stability
Hardcore Durability
ROG laptops undergo extensive vibration, drop, and pressure testing to ensure they can survive everyday use, while their hinges, keyboards, and ports are tested for resilience against common wear. The laptops are even subjected to extreme heat, cold, altitude, and humidity for travel anywhere.
Performance
ROG Strix Scar III features the latest GeForce graphics for amazing gameplay experiences.
Introducing the ROG Keystone
Quickly load personal gaming preferences or unlock access to an encrypted Shadow Drive.
Effortless Connectivity
ROG Strix Scar III has all the connectivity needed for gaming and working on the go.
Aura Sync
Customize RGB backlighting and match colors and effects with compatible peripherals using Aura Sync.
Keyboard
Designed for precision, the keyboard has full N-Key rollover for accurate multi-key inputs.