Overview

Versatile external docking station adds multiple connectivity ports to USB-C enabled computers and up to 100W PD charging of your laptop. Single display 4K, Dual display 1080p, Triple display 720p, HDMI/DisplayPort/VGA output, Compliant with Mac ® system for M1, M2, M3 Pro, & Max

Features

Aluminum USB-C MST Video Docking Station with PD

Versatile external docking station adds multiple connectivity ports to USB-C enabled computers and up to 100W PD charging of your laptop to help you tackle every task and boost productivity (JU-DK0E11-S1)

!!NOTICE to APPLE MAC USERS!!

MAC OS NO EXTENDED DISPLAYS OR VIDEO WALL, ONLY MIRROR MODE

*macOS ® system for DP or HDMI video output. Compliant with Mac ® system for M1, M2, M3 Pro, & Max

Aluminum USB-C MST Video Docking Station with PD

  • Transforms a single USB-C port, with DP Alt mode or Thunderbolt 3 technology, into multiple connectivity ports including up to three simultaneous video outputs
  • DisplayPort Multi Stream Transport (MST) technology supports single 4K @30Hz Ultra HD video output, dual Full-HD 1080p video outputs (HDMI/DP, DP/VGA, HDMI/VGA) or triple HD 720p video outputs
  • Supports PD 3.0 specification, provides up to 100W to power/charge Laptops, Notebooks, and other peripheral devices
  • Adds one USB-C PD 3.0 pass-through port, two USB 3.0 ports (with BC 1.2 charging), one USB 2.0 port, one HDMI port, one DisplayPort output, one VGA port, one Gigabit Ethernet port, a headphone audio jack, and one SD/TF (Micro SD) card reader slot
  • Acts as a laptop stand and Tablet/Cell phone holder with handy flip-up stand, non-slip top and bottom surfaces ensures that devices are stable and protected
  • Slim and compact aluminum housing provides excellent heat dissipation and extra EMF protection for reliable performance

Important information:

Adding additional displays to your system is simple with MST Hubs; however, they are mostly dependent on and tied to your Graphics Card’s capability to operate properly. Make sure your system requirements are met before purchasing an MST Hub. Below are some key requirements for our MST Hubs. Please contact us if you’re not sure before making your purchase.
1) Make sure your DisplayPort or Mini DisplayPort is DP v1.2 or later. This is the most important criteria. If you’re unsure, check with the video card or system manufacturer.
2) macOS does not support MST function and will only mirror the displays.
3) Install the latest drivers for your video card. Go directly to the system/video card manufacturer or chipset owner, such as AMD, Nvidia or Intel, to find the latest driver. Driver update through Device Manager may not retrieve the latest driver available.
4) MST hubs cannot increase the number displays a video card supports. Regardless of the number of display connectors built into your video card, each video card has a limited number of displays it can support. From our experience at the current time, AMD and NVIDIA video cards support up to 4 displays, while Intel supports up to 3. If you’re unsure, check with the video card or system manufacturer.

5) Refer to our bandwidth table to make sure additional displays can be accommodated. It’s important to note that if you use a 4K monitor to display in 1080p, there’s a possibility that the link still gets 4K bandwidth and reduces the overall bandwidth for the other displays.
6) To connect HDMI, DVI, VGA monitors to our DisplayPort/Mini DisplayPort to DisplayPort MST Hubs, use ACTIVE converters.
7) The Microsoft Surface “Dock” is not compatible with Mini DisplayPort MST Hubs and should not be used when the Surface Dock is connected. Our Mini DisplayPort MST Hubs will work when directly connected to the Surface tablet/book.
8) These Microsoft Surface products are compatible with our Mini DisplayPort 2-port MST Hubs: A) Surface Pro 2, B) Surface Pro 3, C) Surface Pro 4, D) Surface Book. 

Video Modes and Resolution

Single video mode:

  • DisplayPort: Up to 3840x2160 @30Hz
  • HDMI: Up to 3840x2160p @30Hz
  • VGA: Up to 1920x1080p @60Hz
  • Dual video mode:

    DP+HDMI or DP+VGA or HDMI+VGA: Up to 1080p @60Hz

    Triple video mode:

    DP+HDMI+VGA: Up to 720p @60Hz (each display)

    Power Delivery up to 100W

    Delivers up to 100W power delivery to charge your laptop with the charger that comes with your laptop or sold separately

    No need to worry about unplugging the dock to be able to charge your laptop

    Use docking and charge laptop simultaneously

    Eliminates need to use two separate power adapters for dock and laptop

    Applications and Benefits

    • All-in-one video converter provides video outputs you will need, so you can connect your PC or Windows Laptop to virtually any display, HDMI, VGA, DisplayPort
    • Boost productivity by connecting a one, two, or three extra monitors
    • Use as a laptop stand or mobile phone holder, in addition to connectivity
    • Avoid the inconvenience of carrying multiple display adapters for each display type
    • Generate a triple, dual, or single monitor work station to boost productivity and ease of viewing
    • Added connectivity by connecting up to three USB devices and standard and micro SD cards simultaneously