VisionTek VT200 - Dual Display USB-C Docking Station with Power Passthrough


Key Features

  • Universal Compatibility for USB-C Systems
  • Supports up to 2 external displays via HDMI, DisplayPort or VGA
  • 2x SuperSpeed USB 3.0 Ports
  • 3x USB-C Ports (Specific Functionality)
  • Power Passthrough from USB-C charger (not included)
  • Supports up to 100W Power Passthrough

Increase your productivity with our plug and play power passthrough docking station, the VisionTek VT200 USB-C Docking Station for Windows and Mac laptop systems. With a single USB-C connection, you can connect up to two external displays, transfer files and data at up to 5Gbps speeds and charge mobile devices.

  • Universally Compatible USB-C - Window or Mac, the VT200 is compatible through the sing, included USB-C 4 inch cable, making this the ideal docking station for mixed system environments.
  • USB-C Pass-Through Power - Plug your laptop's USB-C power adapter into the dock's USB-C Power-In port on the side to provide passthrough power, up to 100W, depending on system and charger being used. The VT200 can also be used without the power adapter to charge your mobile devices from the laptop's battery.
  • Connect up to Two External Displays in HD - The VT200 has three video ports to provide video connection options that suit your needs using MST technology. Use 1 DisplayPort, 1 HDMI or 1 VGA together for a multi-display experience. Three external displays requires disabling the system screen and specialized display settings, see manual. (Windows systems support up to two external displays. Mac systems support one extended and one cloned/mirrored external display.)
  • Expanded Selection of Ports - Flexibility and portability are the goals with the VT200, by offering some of the most commonly needed ports in one dock using the included 4 inch USB-C cable.
    • 1x HDMI, 1x DP and 1x VGA port let's you connect external displays to increase your system workspace.
    • 2x USB 3.0 ports let you connect external storage, full size keyboard and mouse, or mobile devices.
    • 3x USB-C ports total (1x USB-C for optional user supplied Power Delivery, 1x USB-C for additional devices).
    • Removable 4 inch USB-C cable to connect to  your system USB-C port.

Storage & Ports

  • USB-C Cable Storage
  • 1x VGA Port
  • 1x HDMI Port
  • 1x DisplayPort Port
  • 2x USB 3.0 Ports

USB-C Connections

  • USB-C Power Passthrough to System Port
  • USB-C Data Transfer Port
  • USB-C Power-In Port (charger not included)

System Requirements

Operating Systems Supported:

  • Windows 7, 8, 8.1, 10
  • Mac OS 10.X and later

System Resource Requirement:

  • System must support Power Delivery mode through USB-C DP Alt Mode.
  • System mus support MST compatibility for multi-display setup.

USB-C Power Delivery:

  • Supports USB-C PD 3.0
  • 5V/9V/12V/15V/20V up to 3A
  • 100W Maximum

Dock to System Connection

Dock Connector: USB-C

Video Connections

Single Display

  • DisplayPort: Up to 3840 x 2160 @30Hz
  • HDMI Port: Up to 1920 x 1080 @60Hz
  • VGA Port: Up to 1920 x 1080 @60Hz

Dual Display

  • DP + HDMI: Up to 1920 x 1080 @60Hz
  • DP + VGA: Up to 1920 x 1080 @60Hz
  • HDMI + VGA: Up to 1920 x 1080 @60Hz

Triple Display

  • DP + HDMI + VGA: Up to 1280 x 720 @60Hz

*Windows system ssupport up to three external displays.

**Mac systems support one extended and one cloned/mirrored external display.

USB Connections

Side 1

  • 1x USB-C power Delivery Input Port

Side 2

  • 1x USB-C Power Passthrough Output Port
  • 1x USB-C Data Transfer Port up to 5Gbps

Back

  • 2x USB 3.0 Type-A Port

Power and Environmental

Power

  • Power delivery compatible with user supplied USB-C Power Adapter up to 100W. No power adapter included.
  • Aftermarket USB-C Charging Compatible.

Operating Temperature

  • 0 to 40° C (32 to 104° F)

Storage Temperature

  • -10 to 70° C (-14 to 158° F)

Relative Humidity

  • 10% to 90% non-condensing

Product Dimensions

  • Length: 5" (127mm)
  • Depth: 2.5" (64mm)
  • Height: 0.6" (14mm)
  • Weight: 3.3oz (94g)
  • Included Cable Length: 4" (102mm)
  • Product Color and Material: Black ABS

Packaging Dimensions

  • Packaging Style: Retail
  • Length: 7.38" (188mm)
  • Depth: 5.38" (137mm)
  • Height 1" (25mm)
  • Weight: 5.8oz (165g)
  • Master Carton: 40 pcs

What's in the Box

  • 1x VT200 Dock
  • 1x USB-C to USB-C Cable 4" (102mm)
  • 1x Quick Start Manual