The Tripp Lite P569-000-FF-IND 4K HDMI coupler connects industrial-grade high-speed HDMI cables in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses. The industrial bulkhead adapter features two female HDMI connectors. It is designed to withstand dust, debris and moisture that could threaten your IT infrastructure. An included dust cap protects the connectors when they aren’t in use.
This 4K HDMI coupler supports Ultra HD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz for crystal-clear picture and sound. It’s compatible with HDCP 2.2 and HDMI 2.0 standards for carrying HDR (high dynamic range) signals. It also supports true 4:4:4 chroma subsampling for top-level PC gaming. The coupler is backward compatible with previous HDMI generations, allowing you to use it to connect lower-resolution components.