Tripp Lite’s N201-S8N-GY cable is perfect for connecting network components like printers, computers, copiers, routers, servers, modems and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this slim 8 in. gray cable ensures peak performance throughout your local area network (LAN).
The N201-S8N-GY has snagless RJ45 connectors that protect the locking tabs from breaking off during installation, while its integral strain-relief design provides extra durability.
Manufactured from 28 AWG copper wire, the four-pair stranded UTP N201-S8N-GY is rated for speeds up to 1 Gbps. The ends feature 50-micron gold plating to help ensure the most accurate signal transfer possible. Its Cat6 technology provides stable transmission and reduces crosstalk with adjacent cabling.
N201-S8N-GY is more than 38% smaller in diameter than standard Cat6 cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels. Its 8-in. length reduces excess cable clutter to support an orderly IT environment, and its gray PVC jacket helps with color-coding and fast identification.