SmartMount ® Ceiling Mounts with Ceiling Plate & Tilt Box for up to 90'' Displays

The SmartMount ® PLCM-1(CP) Ceiling Mounts utilize 1.5" NPT extension pipes for versatility, support, and connection. The 1.5" NPT threaded pipes make it simple to customize each mount to your specific application. The PLCM-1 kit combines the PLCM-2 tilt box and an EXT103 fixed length 1.5" NPT column, to deliver a drop of 36", -5°/+2° of adjustable tilt and 360° of swivel. When combined with a Peerless-AV® ceiling plate, and a universal or fixed display adaptor plate, it creates the perfect combination for flat panel ceiling mounting in sports facilities, airports, lobbies, or retail environments.

Features

  • Additional display mounting adaptor plates available (sold separately)
  • VESA 75 x 75 and 100 x 100mm mounting pattern provided (display mounting hardware not included)
  • Integrated cable management protects, contains and conceals cables for a clean, professional installation
  • Simple hook-on display installation
  • Peerless-AV EXT103 Aluminum Extension Column included, providing a 36" drop
  • -5° to 20° adjustable tilt and 360 degrees swivel
  • Landscape or Portrait orientation