Expand and Charge

Expand your USB-C desktop, laptop or tablet's connectivity and quick charging functionality with IOGEAR's USB-C Hub with Card Reader. Designed to maximize desk space for a convenient, single connection point for all your devices, easily connect four existing peripherals even if your new laptop or tablet has eliminated these ports. Instantly attach multiple peripherals through a single USB-C cable and charge a mobile device through the featured BC1.2 charging port.

Dual-Access Memory Slots

This high-performing hub also includes a dual-access SD/MicroSD card reader which allows simultaneous access to both memory cards for fast read/write transfers.

5 SuperSpeed USB 3.1 Ports

Transfer files ultra-fast between your computer or tablet and your connected devices* at speeds reaching up to 10 Gbps via the hub's USB-C and USB-A ports. With its five SuperSpeed USB 3.1 ports, the hub allows for rapid synching, saving and transfer of photos, video or documents.

Complete Compatibility

No need to worry about compatibility between your laptop or tablet since this hub can work with MacBook® series, Chromebook, and Windows-based systems as the USB-C Hub connects smoothly with both USB-C and Thunderbolt 3 computers for instant expandability. Your older USB 2.0 and 1.1 devices* are also compatible with the USB-C Hub simplifying file transfers from older devices to newer computers and vice versa bridging the gap between older and newer technologies.