Fastest USB 3 Storage with Tool-Free Installation

Backup, save, and transfer files at up to 10Gbps with this M.2 NVMe SSD to USB 3 enclosure. Includes both a USB Standard-A and USB Type-C cable for connectivity with a wider range of computers and ports including: USB 3, USB Type-C, USB4, Thunderbolt 3, and Thunderbolt 4.

USB 3 10Gbps and NVMe SSDs can read and write files twice as fast as traditional USB 3 5Gbps external SATA SSDs, and significantly faster than typical USB Flash Drives.

Our USB-C to NVMe SSD enclosure's innovative tool-free design allows the quick installation of an M.2 NVMe SSD in just a couple of seconds. Simply remove the aluminum cover using the locking latch at the back of the enclosure, then insert the SSD and secure with the flexible SSD retention peg, then reinstall the cover. The SSD retention peg can be moved to support multiple M.2 NVMe SSD form factors including: 2280, 2260, 2242, 2230. Includes three thermal pads that can be installed on top of the NVMe SSD to improve heat transfer to the enclosure's aluminum heat sink cover.

NVMe SSD Compatibility

Compatible with M.2 NVMe SSDs; PCIe Gen 3, and PCIe Gen 4, of any available capacity

New NVMe SSDs do not come partitioned or formatted and will require manual partitioning and formatting before the file system will be available in Windows File Explorer or macOS Finder.

SSD SMART data can be read from the installed NVMe SSD and TRIM is supported for compatible file systems.

Non-NVMe M.2 drives (PCIe ACHI, or SATA), and M.2 PCIe non-storage devices are not compatible with this enclosure

System Requirements and Compatibility

Including both USB Standard-A and USB Type-C data cables for connecting this enclosure to a wide range of desktop and notebook computers.

We recommend computers with USB 3 5Gbps or 10Gbps, USB Type-C, USB4, Thunderbolt 3, or Thunderbolt 4. The enclosure can be used with USB 2.0 however performance will be limited to about 40MB/s read and write.

Current versions of Microsoft Windows, Apple macOS, Linux, and ChromeOS all include UASP (USB Attached SCSI Protocol) drivers built into the operating system, no additional driver of software installations are necessary.

Not all file systems are supported by all operating systems, to share a drive between Windows, macOS, Linux, or ChromeOS we recommend formatting the drive with a exFAT file system as this is used by all operating systems and offers good performance.

Heat Dissipation and Thermal Throttling

Whether you are upgrading your computer to a new, larger NVMe SSD, or just need some additional storage for your notebook. This enclosure can help.

Upgrade your computer's internal drive: Install the new drive into this enclosure, then use the SSD manufacturer's provided cloning software to clone the internal drive to the new drive. Finally install the new drive into the computer and the computer's original NVMe SSD can be used in this enclosure for backups, or portable storage.

External storage: install a new NVMe SSD into this enclosure, connect to the computer to partition and format the drive. The NVMe SSD becomes a high-capacity flash drive, the fastest USB external hard drive for data storage and can be used for transferring data between computers, system backups, or external storage.

Take this enclosure with you to have access to your data on the go!