Features

  • Slim design slips easily into backpacks
  • Secure, zippered opening provides easy and quick access while carrying or in backpack
  • ID Window for quick identification
  • Optional power pocket for charger and accessories (Sold Separately)
  • Optional shoulder strap (Sold Separately)
  • Area for custom logo (2.75" x 3.5")
  • 13"/14" size has an extra removable internal pad (remove for larger laptops)

Rugged EVA Material
Providing the best protection in an affordable package. The Capsule will keep your device safe whether carried in a bag or by itself.

Optional Power Pocket
Add the optional Power Pocket for power accessories. Power Pocket is sold separately.

Easy Open Hinge
The Capsule is created with a 'hinge' that allows for easy access to your Chromebook, Laptop, or MacBook.

SKUS

  • CAP011GRY - Capsule 11"
  • CAP011GRYSS - Capsule 11" with Shoulder Strap
  • CAP011GRYPP - Capsule 11" with Power Pocket
  • CAP011GRYBUND - Capsule 11" w/ Shoulder Strap and Power Pocket
  • CAP013/14GRY - Capsule 13/14"
  • CAP013/14GRYSS - Capsule 13/14" with Shoulder Strap
  • CAP013/14GRYPP - Capsule 13/14" with Power Pocket
  • CAP013/14GRYBUND - Capsule 13/14" w/ Shoulder Strap and Power Pocket