This M12 switch supports an input voltage range from 24 – 56V DC with M23 power and M12 alarm relay interfaces for moving bus, train, and other rolling stock applications
Equipped with an IP40 rated metal enclosure, the M12 switch is designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments
Eight M12 gigabit PoE+ ports deliver up to 30W of PoE+ power per port with a total power budget of 200W@48V DC, or 100W@24V DC
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
Eight M12 gigabit PoE+ ports deliver up to 30W of PoE+ power per port with a total power budget of 200W@48V DC, or 100W@24V DC
This industrial M12 switch certified for rail (EN 50155 / EN 50121-3) and (EN 50155 / EN 50121-4)
16Gbps switching capacity
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.