Overview

Point-to-Point Bridge

The outdoor wireless access point supports wireless AC867 point-to-point networking (5GHz).

Wireless Modes

Supports Access Point, WDS Bridge, WDS Access Point, WDS Station, and Client Bridge modes.

Outdoor Ready

Built for outdoor environments with an IP56 weather rating, and an operating temperature range of -10° – 60° C (14° – 140° F).

Wireless Modes

Supports Access Point, WDS Bridge, WDS Access Point, WDS Station, and Client Bridge modes

5GHz WiFi AC

Outdoor wireless access points supports 867Mbps WiFi AC

Outdoor Rated

Durable enclosure with an IP56 outdoor weather rating

Directional Antenna

14 dBi directional antenna

Mounting Hardware

Pole and wall mount hardware included

PoE Power Adapter

Proprietary PoE power adapter included

Encrypted Wireless

Support for wireless encryption of up to WPA2

LED Indicators

LEDs convey wireless link quality

14 dBi WiFi AC867 Outdoor Directional PoE Access Point - TEW-840APBO

Installing Outdoor Wireless Access Points