Cat6A cabling enables performance speeds of up to 10 Gbps over Cat6A Ethernet cables.
The rugged 19 "1U rack mount enclosure design protects against EMI / RFI noise for a more stable connection.
Integrated cable management plate with convenient cable separation for better organization and reduction of cable clutter.
Get ready for copper Gigabit Ethernet with TRENDnet's CAT 5e RJ-45 UTP patch panels. These patch panels are certified 100Mhz CAT 5e, which is required for Gigabit Ethernet copper. TRENDnet's 16-Port 100 MHz Enhanced CAT 5 Patch Panels are ideal for Ethernet / Fast Ethernet / Gigabit Ethernet (1000Base-T) network applications. Using TRENDnet's CAT 5e now will prepare you for more bandwidth in the future without rewiring your network.
CAT 5e grade Krone connectors with color-coded labeling for T568A and 568B wiring schemes. 1000Base-T Gigabit Copper Ethernet ready.Backward compatible with CAT 3, 4 and 5 cabling. Complies with EIA / TIA 568A and ISO / IEC 11801.