Preconfigured Point-to-Point Bridge

Reduce installation and setup time with this preconfigured and pre-encrypted long-range outdoor WiFi bridge kit.

PoE Power Adapters

Included proprietary PoE power adapters provide power and data over a single Ethernet cable with a maximum distance of 60m (197 ft.).

Outdoor Ready

Built for outdoor environments with an IP56 weather rating, and an operating temperature range of -10° – 60° C (14° – 140° F).

Preconfigured Kit

Reduce installation and setup time with this preconfigured and pre-encrypted long-range outdoor WiFi bridge kit

WiFi AC867 (5GHz)

Compliant with 802.11a/n/ac 5GHz technology with data rates up to 867Mbps

Outdoor Rated

Outdoor WiFi bridge kit features durable enclosure with an IP56 outdoor weather rating

Directional Antennas

Built-in 14 dBi directional antennas

Installing Outdoor Wireless Access Points