The diskAshur PRO2 USB 3.1 HDD/SSD is an ultra-secure, PIN authenticated, hardware encrypted portable hard drive / solid state drive. Using the device couldn’t be easier, simply connect the integrated cable to any computer and enter a unique 7-15-digit PIN.
OS and platform independentNo software required. Works on any device with a USB port! Compatible with: macOS, iPadOS, Windows, Linux, Chrome OS, Android, Thin Clients, Zero Clients, Embedded System, Citrix and VMware |
|
All of the components of the drive are completely covered by a layer of super tough epoxy resin, which is virtually impossible to remove without causing permanent damage to the components. This barrier prevents a potential hacker from accessing the critical components and launching a variety of futile attacks.
After 15 consecutive incorrect PIN entries, the drive assumes it is being attacked and will delete the encryption key and lock itself, rendering all data previously stored on the drive as lost forever. At this point the drive can be reset to factory default settings and redeployed.
Incorporates a Common Criteria EAL 5+ (Hardware Certified) secure microprocessor to enhance security through true random number generation and built-in cryptography. The data encryption key is protected by FIPS and Common Criteria validated wrapping algorithms.
The diskAshur PRO2 securely encrypts, stores and protects data to ensure compliance with stringent regulations such as GDPR, HIPAA & CCPA.
Offering up to 16TB of expansive capacity, you no longer have to compromise between space and security.