Thermaltake Pure 12 ARGB Sync Radiator Fan TT Premium Edition features compression blades,hydraulic bearing,and a 16.8 million colors LED ring with 9 addressable LEDs that is ready to sync with 5V RGB capable motherboards from Asus,Gigabyte,MSI and AsRock.Users can easily switch RGB lighting effects using the ARGB controller that is included in the packet,or by ASUS Aura Sync,GIGABYTE RGB Fusion,MSI Mystic Light Sync and AsRock Polychrome software.Pure 12 ARGB Sync Radiator Fan delivers 16.8 million-color RGB illumination and unparalleled ventilation.
Designed to synchronize with ASUS Aura Sync,GIGABYTE RGB Fusion,MSI Mystic Light Sync and AsRock Polychrome.It supports motherboards that have a 5V addressable RGB header,allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers.For more details,please visit ASUS,GIGABYTE,MSI and AsRock official websites.
Aura Addressable Header
Digital Pin Header
Addressable RGB LED Header
Addressable RGB LED Header
The ARGB controller allows users to switch LED modes,LED colors,and LED Speeds when using a motherboard without a 5V addressable RGB header.Users can switch between flow,ripple,pulse,blink,wave,full light,RGB spectrum,and off modes with various colors and LED speeds options.
There are seven LED modes and off mode,the order on the ARGB controller is:Wave,Full Light,RGB Spectrum,Off,Flow,Ripple,Pulse,and Blink. Full Lighted–A static lighting with your color choice,including RGB colors and single color.
120mm fan with unique 9 blades design is engineered to generate higher airflow without compromising on ultra-silent operation
The hydraulic bearing self-lubricates with a high-quality,friction-reducing substance,which lowers operation noise while improving thermal efficiency.The seal cap prevents lubricant leakage and extends the lifespan of the unit.
In-mold injection anti-vibration rubber pads provide a hassle-free usage with 80%protection coverage for all corners.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.