Newer tablets, laptops, Chromebook and MacBook notebooks, desktop computers and even smartphones often have only USB Type-C ports for connection to peripherals. This cable directly connects a USB-C or Thunderbolt 3 port on a video source that supports USB DisplayPort Alternate Mode (Alt Mode) to an HDMI television, monitor or projector.
Typical Applications
· Show the same 4K video on your laptop and an external HDMI monitor.
· Use a second monitor as your primary screen.
· Extend 4K video to a second monitor.
· Share audio/4K video in a conference room, classroom or auditorium setting.
Make a MacBook or Chromebook compatible with an HDMI monitor.
Unlike traditional USB connectors that can be attached only one way, USB-C connectors are reversible by design. This cable’s USB-C connector provides a fast and easy connection to a USB-C port the first time, every time.
This adapter cable supports USB DisplayPort Alternate Mode for transmitting high-definition video.
· Video resolutions up to 4096 x 2160 at 60 Hz
· 4:4:4 chroma subsampling for HDR televisions
· 36-bit Deep Color (12 bits per channel)
· USB 3.1 Gen 1 data transfer rates up to 5 Gbps
Male connectors on both ends of this adapter cable allow a direct connection. You don’t need a separate adapter or display cable.
· Single cable reduces clutter and streamlines installation.
· Converter is located on the HDMI end for a neat appearance.
· Plug-and-play operation means you don’t need software or drivers.