Tripp Lite’s U360-004-2F hub connects directly to the USB-A port on your computer, laptop, MacBook, Ultrabook or Chromebook using the included cable. It allows you to connect as many as four USB devices, such as flash drives, external hard drives, printers, barcode scanners and digital cameras, at the same time. It is especially recommended for USB 3.0 devices that use a lot of bandwidth, such as security cameras and high-resolution webcams.
The 4-port hub supports USB 3.0 SuperSpeed data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. Overcurrent and overvoltage safeguards protect your connected equipment against damage or data loss due to power surges.
Typical Applications
The bus-powered hub distributes 900mA to its four ports. When using the included external power supply to draw additional power, the hub can provide up to 1.5A for fast charging of mobile devices. Each USB port supports BC 1.2 for faster charging of mobile devices, as well as 2.4A Quick Charge for Apple devices, up to a maximum of 3.5A total at any one time.
Plug-and-Play Hub Comes Ready to Connect Right Away
The U360-004-2F works with all major operating systems and requires no software to download and install. It’s backward compatible with previous USB versions, so you can also continue using older peripherals while getting maximum performance from current devices.
This compact unit is designed for convenient positioning within your reach, making USB ports accessible while not taking up much workspace. It is also slim enough to pack in your pocket, purse or laptop bag for use in a hotel, conference room or airport as both a multiport hub and a USB charger.