Tripp Lite’s U280-W01-QC3-1 USB Wall/Travel Charger with Quick Charge 3.0 technology lets you quickly and safely charge your USB-A mobile device. Plug it into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R AC outlet to support your smartphone, tablet, digital camera, e-reader, MP3 player or other USB-A device to receive a suitable battery charge.
The single USB-A port supports Quick Charge 3.0 Class A 5/9/12V technology. Instead of charging at a preset power level, the U280-W01-QC3-1 adjusts to provide as much power as your QC 3.0-compliant device’s battery can handle. Available outputs include 6–6.5V/3A, 5–9V/2A and 9–12V/1.5A, which can charge your device up to four times faster than traditional USB wall chargers. A multi-colored LED indicates which charge level your connected device is drawing.
Typical Applications
The USB-A port features auto-sensing technology that detects when a non-Quick Charge device is connected. It then automatically adjusts to the appropriate power level up to 5V/2.4A, perfect for fast-charging tablets and e-readers. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity.
This compact USB travel charger is small enough to fit in the palm of your hand, making it easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.
What’s in the Box