4x4 HDMI 2.0 4K HDR Matrix Switch with Cloud Control

  • Allows you to select and switch between any of the 4 HDMI source devices to display on any of the 4 HDMI displays simultaneously
  • Easily switch between HDMI source and display using push button, IR remote control, RS-232, and Ethernet control and cloud control
  • Works with Amazon Alexa Echo voice control - Flexible source control options: 1) Push buttons, 2) IR remote, 3) RS-232 control, 4) IP control, 5) Cloud & Alexa Echo voice control, 6) Control4 Home Automation driver is available on our website
  • Supports 4Kx2K to 1080p resolution down scaling, down scaling feature detects and configures the video resolution automatically according to the capabilities of each connected monitor. Allows simultaneous 4K and 1080P output. Supports simultaneous mixed 4K and 1080p display outputs. *See Notes below for limitations
  • Supports resolution up to 4Kx2K @60Hz YUV 4:4:4, 8bit and 4Kx2K @60Hz YUV 4:2:0 HDR 10bit
  • Supports default EDID and EDID learning of the connected displays
  • Fast HDMI link response time below 8 seconds when device switching
  • Supports Dolby Digital, DTS-HD and Dolby TrueHD audio
  • The included mounting ears allows easy and secure mounting on a wall or shelf
  • Metal housing provides excellent RF shielding and heat dissipation for reliable performance and long life

Allows you to connect up to four 4K HDMI source devices and independently distribute any source to any of the four 4K HDMI displays with Auto Video Scaling, Alexa voice control, Control4 Smart Home Automation