EOS Rebel T7 EF-S 18-55mm IS II Kit

Quality Without Complexity
Ideal for mobile device users wanting to take the next step with their photography, the EOS Rebel T7 camera combines fantastic features with easy-to-use operation for high-quality images you'll be proud to share. Harness the power of the EOS Rebel T7's large 24.1 Megapixel CMOS sensor to realize your potential for great shots. Share the memories with your friends and family quickly and easily via built-in Wi-Fi®* and NFC** technology. With the EOS Rebel T7's fast autofocus system, you can capture every moment as it happens, viewing each shot through the bright optical viewfinder. A range of additional features, including a large LCD screen, Full HD video recording and an on-board feature guide help you capture eye-catching photos and video.
EOS Rebel T7 EF-S 18-55mm IS II Kit

24.1 Megapixel CMOS (APS-C) Sensor with ISO 100-6400 (H: 12800)

Capture super fine details and beautiful, vibrant colors with the EOS Rebel T7 camera's high-resolution 24.1 Megapixel APS-C sensor. The large sensor helps the camera perform superbly even in low light, giving you the chance to capture amazing results in a variety of conditions. A wide ISO range of 100-6400 (H: 12800) gives you the confidence to carry on taking pictures even when the lighting gets dim.
24.1 Megapixel CMOS (APS-C) Sensor with ISO 100-6400 (H: 12800)

DIGIC 4+ Image Processor

The Canon DIGIC 4+ Image Processor powers the EOS Rebel T7 camera's advanced functions and capabilities. Its accelerated processing speed creates fast, responsive performance, for a shooting experience that can be smooth and natural. The DIGIC 4+ Image Processor also helps enhance image quality by shortening the processing of high ISO shots by up to 60% compared to the DIGIC 4 Image Processor. This helps reduce noise for brilliant color, smooth gradations and beautiful detail even in low light.
DIGIC 4+ Image Processor

Built-in Wi-Fi®* Capability

EOS Rebel T7 camera offers a number of easy solutions for sharing. It's equipped with built-in Wi-Fii® connectivity to help make wireless functions incredibly easy and convenient. Using Wi-Fii® and Canon's free Camera Connect app, the EOS Rebel T7 can connect to a number of compatible devices – including smartphones, tablets, Wi-Fii® enabled Canon cameras, and Wi-Fi® equipped printers. You can share photos and videos between cameras, browse photos and videos, print images for friends and family or post them to select social media sites.
Built-in Wi-Fi®* Capability

Built-in NFC** Capability

Built-in NFC (Near Field Communication) helps provide a virtually seamless connection to numerous compatible Android™ devices**, and the Canon Connect Station CS100 device. To transfer your photos and videos, simply tap the EOS Rebel T7 camera to the Connect Station CS100 and the transfer is done! With the Connect Station CS100, you can store, view and organize all of your photos and videos from just one device.
 Built-in NFC** Capability

Remote Shooting and Wireless Printing

Wireless capabilities also allow users to use their compatible smart devices* to remotely control the camera, which is useful for self-portraits and group shots or shooting from a distance as long as the camera is in wireless range. A variety of the camera's expressive capabilities are available to you: use different shooting modes; choose AF frame modes (single-point/face detection); shoot in continuous shooting mode; and utilize the AF button. Just connect to a compatible device using the free Camera Connect app* to start capturing photos using remote shooting.
Remote Shooting and Wireless Printing

*Compatible with iOS® versions 9.3/10.3/11.0, Android™ smartphone and tablet versions 4.4/5.0/5.1/6.0/7.0/7.1/8.0. Data charges may apply with the download of the free Canon Camera Connect app. This app helps enable you to upload images to social media services. Please note that image files may contain personally identifiable information that may implicate privacy laws. Canon disclaims and has no responsibility for your use of such images. Canon does not obtain, collect or use such images or any information included in such images through this app.
** Compatible with Android™ smartphone and tablet versions 4.4/5.0/5.1/6.0/7.0/7.1/8.0.

Compatible with all Canon lenses

The EOS Rebel T7 camera is compatible with all Canon lenses in the EF and EF-S lineup. These lenses range from ultra-wide angle for grand, scenic landscapes, to super telephoto which can help you capture sports, wildlife and more from afar. Each Canon lens employs advanced optical expertise and engineering to help deliver phenomenal performance in virtually all facets of the photographic process. Numerous lenses feature Canon's sophisticated Optical Image Stabilizer technology to minimize the effect of camera shake.
Compatible with all Canon lenses