Recommended for classrooms, conference rooms, trade shows and anywhere else you may need to connect to multiple monitors, these DisplayPort 1.2 to VGA/HDMI converters save you the trouble and expense of carrying around separate adapters for various monitors, projectors and televisions. These all-in-one units contain separate female HD15 and HDMI ports. They support video resolutions up to 1920 x 1200, including 1080p (HD15) and 4K x 2K (HDMI) at 24/30 Hz with 36-bit Deep Color (12 bits per channel).
The plug-and-play DisplayPort 1.2 to VGA/HDMI adapters require no software, drivers or external power, work with both Windows and Mac operating systems, and are compatible with laptops, tablets and other devices equipped with a female DisplayPort. Only one display may be connected at a time. With its small size and built-in cable, the P136-06N-HV-V2 is recommended for stowing in your laptop bag and carrying to school or the office.