ASUS ROG Zephyrus S GX701 Gaming Laptop, 17.3” 144Hz Pantone Validated FHD IPS, GeForce RTX 2080, Intel Core i7-8750H, 16GB, 1TB PCIe NVMe SSD Hyper Drive, Win 10 Pro- GX701GX-XS76
- Experience real-time Ray Tracing with the latest RTX 2080 with Max-Q Design
- Latest 8th Gen Intel Core i7-8750H (up to 3.9GHz) Processor
- 17.3” 144hz 3ms Pantone Validated Full HD Display with NVIDIA G-Sync
- Smaller-than-standard form factor only 0.74” (18.7mm) thin
- 1TB PCIe NVMe M.2 SSD (Hyper Drive); 16GB 2666Mhz DDR4 RAM; Windows 10 Pro
- GPU Switch Mode: For increased battery life or powerful gaming performance
- Per-key Aura Sync RGB Keyboard with Separate Volume Roll Key
- Detachable/external 1080p 60hz Webcam
- ROG-exclusive Active Aerodynamic System and 12V fans
- Increased longevity and reduced temperature with new cooling design and technology
Power-up with NVIDIA G-Sync
Slim bezels and NVIDIA G-Sync immerse you in the latest games and movies with silky-smooth visuals. See and do more without the extra real estate.
1080p Detachable Webcam
Upgrade your tream to pro-tier with the detachable ROG GC21 external camera. It captures crisp Full HD detail at a silky 60 FPS that makes movement smoother and more nuanced. Position the USB-connected camera anywhere for the perfect angle, and be heard clearly by the beamforming microphone array.
Pantone Validated
Factory-calibrated Pantone Validated colors for accurate content creation & gaming visuals.
Work or Play?
With just a few clicks, ROG Zephyrus S transitions between better gaming and longer battery life.
Per-key RGB with Aura Sync
Customize per-key RGB backlighting and match colors and effects with compatible peripherals using Aura Sync.
Effortless Connectivity
ROG Zephyrus S has all the connectivity needed for gaming and working on the go.
Type-C Charging
USB Power Delivery lets Zephyrus S charge from portable power packs, so you don't have to find a socket when the battery gets low. You can also do everyday work with a smaller 65W adapter that lightens your load while traveling.
ROG Zephyrus S GX701
ROG Zephyrus S GX701 is an ultra-slim gaming laptop with a narrow-bezel 17-inch G-Sync display in a chassis just 18.7mm thin. With factory-calibrated color accuracy by PANTONE and loaded with up to a GeForce RTX™ 2080 with Max-Q Design, the new GX701 is prepared to dominate anywhere.