Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.
The U438-CF-SATA-5G is 10 times faster than USB 2.0, supporting USB 3.1 Gen 1 data transfer rates up to 5 Gbps. It’s backward compatible with previous USB generations, so you can connect it to older equipment. It also reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.
No software, drivers or external power is needed. The adapter works with all major operating systems, including Windows, Mac and Linux. The portable U438-CF-SATA-5G is about the size of a credit card, so you can easily take it with you in a backpack, briefcase, laptop bag or even your pocket.