TRENDnet’s 6 ft. DVI-I, USB, and Audio KVM Cable Kit, model TK-CD06, is designed to connect a DVI computer to the TRENDnet TK-232 KVM switch. The cable kit consists of a USB mouse/keyboard, DVI-I, and 3.5mm audio connections for a single computer.

DVI-I


Designed to connect a DVI-I computer to the TK-232DV KVM Switch

USB


A single USB cable for USB mouse/keyboard connection

Audio Support


Features 3.5mm speaker and microphone connections for full audio support


  • Compatible with the TK-232DV KVM Switch
  • DVI-I cable interface
  • USB cable for mouse and keyboard connections
  • 3.5mm cables for microphone and speaker connections
  • NDAA compliant

SPECIFICATIONS

KVM interface
  • Keyboard/Mouse: USB Type B
  • Monitor: DVI-I
  • Microphone jack: 3.5mm
PC interface
  • Keyboard/Mouse: USB Type A
  • Monitor: DVI-I
  • Speaker jack: 3.5mm
  • Microphone jack: 3.5mm
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90 % non-condensing
Length
  • 1.83m (6 ft.)
Weight
  • 360g (12.6 oz.)
Warranty
  • 2 year
PACKAGE CONTENTS
  • TK-CD06