Why Do You Need Surge Protection?

Surge protectors, or surge suppressors, absorb spikes in energy caused by storms and electrical power surges, safeguarding connected electronic equipment.

Durable Metal Housing

Protects internal components and resists damage from impact or abrasions within challenging industrial environments. Also extends the life of the product.

Network-Grade Plugs and Outlets

Highly durable construction ensures the efficient distribution of power in demanding IT or industrial environments to servers, equipment, and connected devices.

Long Input Power Cord

The NEMA 5-20P plug with 15-foot power cord reaches distant power sources, allowing the PDU to be placed where it’s needed.

Data Centers

Safeguards your valuable systems and equipment by absorbing spikes in energy caused by storms and electrical power surges.

Network Devices

Guard your gear and prevent damaging spikes and surges from reaching your valuable network devices and equipment.

Product Q&A

Does this unit provide surge protection?

No, the CPS1220RM does not provide surge protection. This is a basic power distribution unit to help provide power to multiple devices.

What is the operating temperature?

The operating temperature for the CPS1220RM is 32°F to 104°F (0°C to 40°C).

Where are the outlets located?

There are six NEMA 5-20R outlets located on the front of the unit and six NEMA 5-20R outlets located on the back of the unit.

How can this unit be mounted?

The CPS1220RM is a 1U rackmount unit and can be mounted horizontally or vertically within any standard rack.

How do I know this unit is providing power?

The CPS1220RM comes with a lighted on/off switch to let users know the unit is providing power.