Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Widely Spaced Outlets

Four widely spaced outlets accommodate transformer-based plugs without compromising the access of other outlets.

LED Status Lights

LED indicator lights for UPS power and wiring fault.

Battery Backup & Surge Protected Outlets

This unit is equipped with (4) surge and battery protected outlets and (4) surge protected outlets.

GreenPower UPS Bypass Design

Reduces power consumption by utilizing a compact charger and power inverter to create an ultra-efficient backup power system for home and office use.

Simulated Sine Wave Output

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

USB Communication Port

HID Compliant USB port allows you to connect to a computer to access additional power management features using PowerPanel Personal management software.

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Personal Electronics

Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

Product Q&A

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 13.5 minutes at half load, 1.2 minutes for a full load.

Do all of the outlets have battery backup and surge protection?

No, not all of the outlets have battery backup power. The CP800AVR has (4) battery backup and surge protected outlets and (4) surge protected outlets.

Can the CP800AVR be monitored?

Yes, the CP800AVR comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Can this unit accommodate larger plugs?

Yes, the CP800AVR can accommodate four larger plugs without compromising the access of the other outlets.

How do I mute the alarms?

To turn the alarm off, press the button for 2 seconds. While muted, there will be no audible notification when the UPS reaches a lower battery state. Repeat steps to enable alarm.