Why Do You Need Surge Protection?

Surge protectors, or surge suppressors, absorb spikes in energy caused by storms and electrical power surges, safeguarding connected electronic equipment.

Surge Protected Outlets

Diverts excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage.

LED Indicator Lights

LED indicator lights let users know the unit is powered, grounded, and providing surge protection.

Network-Grade Plugs and Outlets

Highly durable construction ensures the efficient distribution of power in demanding IT or industrial environments to servers, equipment, and connected devices.

Long Input Power Cord

The NEMA 5-15P plug with 15-foot power cord reaches distant power sources, allowing the PDU to be placed where it’s needed.

Data Centers

Safeguards your valuable systems and equipment by absorbing spikes in energy caused by storms and electrical power surges.

Network Devices

Guard your gear and prevent damaging spikes and surges from reaching your valuable network devices and equipment.

Product Q&A

Does this unit provide surge protection?

Yes, the CPS1215RMS provides surge protection to prevent excess voltage from reaching sensitive electronics.

What is the operating temperature?

The operating temperature for the CPS1215RMS is 32°F to 95°F (0°C to 35°C).

Where are the outlets located?

There are six NEMA 5-15R outlets located on the front of the unit and six NEMA 5-15R outlets located on the back of the unit.

How can this unit be mounted?

The CPS1215RMS is a 1U rackmount unit and can be mounted horizontally within any standard rack.

How do I know this unit is providing power?

The CP1215RMS comes with LED indicator lights switch to let users know the unit is providing power and protection.