SUSPENDED CEILING KIT


The CMJ453 Suspended Ceiling Plate consists of a two piece 24"(61mm) x 24"(61mm) ceiliray that offers up to 5 diff points of mount attachment. The unit is suspended by four tie wires from the true ceiling above and a fifth "safety cable" is also provided. The adjustable 1-1/2”-11.5 NPT fitting accommodates an extension column or projector mount.


Features

  • Includes 5 safety cables to secure the suspected ceiling plate to the ceiling
  • Unit has 1-1/2"-11.5 NPT fitting for attachment of an extension column or projector mount
  • Includes four knockout panels for AC outlet boxes (knockouts are for half-size handy boxes with flanges)
  • Two-piece design offers five different points for mount attachment
  • Replaces 2'x2' suspended ceiling tile and secures to structural ceiling with tie wires