Product Description:

Bluetooth ® Wireless Technology
Connect the scanner to your iOS/Android device with ease and enjoy scanning barcodes wirelessly up to 30 feet away.

Portable Pocket Size Design
Weighing at less than 3 ounces, the NuScan 3500TB is extremely light weight and portable, making it easily the perfect scanning solution wherever you go.

2D Scanning Engine
The 2D scanning engine offers decoding capability for 2D barcodes like PDF417, Data Matrix, QR Code, MicroQR as well as common 1D barcodes.

Antimicrobial
The Nuscan 3500TB is made with antimicrobial material which prevents the growth of harmful bacteria and protects against the buildup germs between washings.

Waterproof
IP66 Rated. Sealed with a silicone plastic material, this scanner is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IPX66 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a 3 ft depth.

Superior Scanning Performance
Equipped with its CMOS sensor the device has a motion tolerance of 24 inches per second, offering fast and accurate scanning results..

Long Scanning Range
The 2D CMOS decoding engine is able to scan barcodes up to 12 inches scan depth.

Drop Protection
With its drop protection and rugged design, the NuScan 3500TB can withstand accidental drops of up to 7 feet.

Detachable Magnetic Cable
Compare to conventional cables, detachable magnetic cables reduce damage to the connector port that are often caused by day-to-day connecting.