Features:

2D Scanning Engine
The 2D scanning engine offers decoding capability for 2D barcodes like PDF417, Data Matrix, QR Code, MicroQR as well as common 1D barcodes such as Code 128, EAN8/13, ISSN, ISBN, UPC-A/E, Code 25 (ITF/Matrix/Industrial/Standard), ITF 6/14, Code 39, Code 39 Full ASCII, Codabar, Code 93, Code 11, Plessy, MSI Plessy, GS1 DataBars (Omnidirectional, Stacked Omnidirectional, Expanded, Expanded Stacked, Stacked, Limited, Truncated).

Antimicrobial
The scanner is made with antimicrobial substances to keep away germs and viruses. With regular cleaning, the scanner will undoubtedly maintain your environmental hygiene.

Spill Resistant
The scanner’s spill resistant design helps to prevent fluids from staying inside, which would otherwise cause damage to the scanner.

Superior Scanning Performance
Equipped with its CMOS sensor the device has a motion tolerance of 5 inches per second, offering fast and accurate scanning results.

Drop Protection
With its drop protection design, the NuScan 2500TU less likely to become damaged due to accidental drops.

Long Scanning Range
The 2D CMOS decoding engine is able to scan barcodes up to 12 inches scan depth.