Morpheus 360 Sound Ring II Wireless Portable Speaker, Bluetooth Speaker with Microphone, 25 Watts Loud, Dual Pairing TWS, Deep Bass, IPX6 Waterproof, Outdoors BT7750BLK Black
Our Morpheus 360 Wireless Sound Ring II Bluetooth Portable Speakers are comprised of 2 Active Speakers and 2 Passive Radiators, providing a Dynamic Bass Response, while still hitting the Mid-range and High-end tones you expect. 25 Watts Loud. 360 degree HD Surround Sound. Our state-of-the-art design allows for Dual Wireless Pairing which allows you to pair two Morpheus 360 Speakers together for True 360 degree surround sound. We designed the enclosure utilizing ABS Plastic on the body and the ends, and wrapped the speaker in a Fabric Mesh. The end result is a cutting-edge profile that is both Rugged and
Waterproof IPX6.
Morpheus 360 Features:
We included 2 LED Rings in the wireless speaker design that provide visual alerts, in the form of various colors to alert you once you have paired the speaker (Solid Blue), when the speaker needs charging (Flashing Red) and when the wireless portable speaker is fully charged (Solid Green). The built-in Microphone allows you to make/take calls with the touch of a single button and the One-touch Media Controls allow you to control Track Forward/Back, as well as, volume up/down and Power on/off right from the speaker.
If you have legacy devices such as Computers, MP3 players, or older Mobile phones laying around the house, we included a 3.5mm Input jack
and cable to allow you to connect these devices. Morpheus 360 Rocks.