SmartMount ® Motorized Height Adjustable Flat Panel Cart

The SmartMount® Motorized Height Adjustable Cart was designed to safely mount, move, and store an interactive display. UL recognized actuators allow you to raise or lower a display, up to 25.6"(650mm), with the touch of a button. For easy setup and storage, the rear shelf provides room for a mini PC and power strip, while the power cord can be neatly bundled and stored just below. The cart’s large wall plate and locking casters provide a stable foundation for touch applications, and allow you to easily maneuver the cart from room to room. The durable Black powder coat finish provides a nice aesthetic to complement this highly functional solution that is ideal for any touchscreen application.


Features

  • Display height can be adjusted up to 25.6" (650mm) with the touch of a button
  • Center of display is adjustable from 34"-60" from the floor
  • Maneuvers easily on 4" (102mm) swivel casters, two locking
  • Pre-assembled base and casters provides rigidity, stability and quick assembly
  • Textured black powder coat finish helps hide finger prints and dust
  • Display adaptor fits from 200 x 200 to 800 x 600mm mounting patterns
  • Safety limit switch automatically reverses direction and stops when a collision is detected in an upward, downward or lateral force
  • Rear storage provides up to 29" W x 13.5" H x 4" D storage for mini PCs such as Dell Optiplex Micro, HP 260 G2, Lenovo M600 Tiny or Intel NUC
  • Welded base and pre-assembled casters provide rigidity, stability and quick assembly